Hamamatsu Photonics Europe Microfocus X-ray sources L10801

Description
Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 230 kV is available. Tube voltage : 20 kV to 230 kV, Maximum output : 200 W, Minimum resolution : 4 um, Short FOD : 5 mm, X-ray beam angle : 40 degrees, Communication method : RS-232C
Request a Quote Datasheet
Description
Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 230 kV is available. Tube voltage : 20 kV to 230 kV, Maximum output : 200 W, Minimum resolution : 4 um, Short FOD : 5 mm, X-ray beam angle : 40 degrees, Communication method : RS-232C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microfocus X-ray sources - L10801 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Microfocus X-ray sources
L10801
Microfocus X-ray sources L10801
Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 230 kV is available. Tube voltage : 20 kV to 230 kV, Maximum output : 200 W, Minimum resolution : 4 um, Short FOD : 5 mm, X-ray beam angle : 40 degrees, Communication method : RS-232C

Open type microfocus x-ray source using the reflection target. High voltage power supply is integrated. High power operation at 230 kV is available.

Tube voltage : 20 kV to 230 kV, Maximum output : 200 W, Minimum resolution : 4 um, Short FOD : 5 mm, X-ray beam angle : 40 degrees, Communication method : RS-232C

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category X-ray Sources
Product Number L10801
Product Name Microfocus X-ray sources
X-ray Source X-ray Generator
Unlock Full Specs
to access all available technical data

Similar Products

Microfocus X-ray sources - L10711-25 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
X-ray Source X-ray Generator
Tube Voltage 20 to 160 kilovolts
Focal Spot Size 0.2500 µm (0.0098 mils)
View Details
Microfocus X-ray sources - L9181-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
X-ray Source X-ray Generator
Tube Voltage 40 to 130 kilovolts
Focal Spot Size 5 µm (0.1969 mils)
View Details
Soft X-ray source - L11754-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
X-ray Source X-ray Generator
Tube Voltage 15 kilovolts
Tube Current 1000 microamps
View Details
Microfocus X-ray sources - L10951 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
X-ray Source X-ray Generator
Tube Voltage 40 to 110 kilovolts
Focal Spot Size 15 to 80 µm (0.5906 to 3.15 mils)
View Details