Ideal Industries, Inc. Wire Marker Book 44-151

Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 2-1/2 INCH MARKER LENGTH 1 INCH MARKER WIDTH BLANK WRITE-ON LEGEND 10 PAGE(S) 6 QUANTITY PER LEGEND WRITE-ON AREA SIZE 3/4 INCH X 1 INCH
Datasheet
Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 2-1/2 INCH MARKER LENGTH 1 INCH MARKER WIDTH BLANK WRITE-ON LEGEND 10 PAGE(S) 6 QUANTITY PER LEGEND WRITE-ON AREA SIZE 3/4 INCH X 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-151 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-151
Wire Marker Book 44-151
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 2-1/2 INCH MARKER LENGTH 1 INCH MARKER WIDTH BLANK WRITE-ON LEGEND 10 PAGE(S) 6 QUANTITY PER LEGEND WRITE-ON AREA SIZE 3/4 INCH X 1 INCH
  • SELF STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 2-1/2 INCH MARKER LENGTH
  • 1 INCH MARKER WIDTH
  • BLANK WRITE-ON LEGEND
  • 10 PAGE(S)
  • 6 QUANTITY PER LEGEND
  • WRITE-ON AREA SIZE 3/4 INCH X 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Markers and Cable Markers
Product Number 44-151
Product Name Wire Marker Book
Material Plastic Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2047146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-136 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details