Ideal Industries, Inc. Wire Marker Book 44-104

Description
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-104 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-104
Wire Marker Book 44-104
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF-STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • 46 TO 90 LEGEND
  • 10 PAGE(S)
  • (10) 46 TO 90 QUANTITY PER LEGEND
  • TEMPERATURE RATING -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet
Wire Marker Booklet; Legend 46-90 (10 markers each); 1/4 x 1-1/2 in - 70225323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Marker Booklet; Legend 46-90 (10 markers each); 1/4 x 1-1/2 in
70225323
Wire Marker Booklet; Legend 46-90 (10 markers each); 1/4 x 1-1/2 in 70225323
Wire Marker, 10 Markers in Each Pack

Wire Marker, 10 Markers in Each Pack

Supplier's Site
Wire Marker Booklet; Marker Type Ideal - 35F2241 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Booklet; Marker Type Ideal
35F2241
Wire Marker Booklet; Marker Type Ideal 35F2241
WIRE MARKER BOOKLET; Marker Type:Pre Printed; Legend:46 to 90; Marker Dimensions:6.35mm x 38.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: NA

WIRE MARKER BOOKLET; Marker Type:Pre Printed; Legend:46 to 90; Marker Dimensions:6.35mm x 38.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 44-104 70225323 35F2241
Product Name Wire Marker Book Wire Marker Booklet; Legend 46-90 (10 markers each); 1/4 x 1-1/2 in Wire Marker Booklet; Marker Type Ideal
Material Plastic Impregnated Cloth Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details