Ideal Industries, Inc. Wire Marker Book 44-109

Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1 TO 15, 16 TO 90, A TO Z, +, -,/, 0 LEGEND 10 PAGE(S) (2) +, -,/, 0, A TO Z, (4) 16 TO 90, (6) 1 TO 15 QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1 TO 15, 16 TO 90, A TO Z, +, -,/, 0 LEGEND 10 PAGE(S) (2) +, -,/, 0, A TO Z, (4) 16 TO 90, (6) 1 TO 15 QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-109 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-109
Wire Marker Book 44-109
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1 TO 15, 16 TO 90, A TO Z, +, -,/, 0 LEGEND 10 PAGE(S) (2) +, -,/, 0, A TO Z, (4) 16 TO 90, (6) 1 TO 15 QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • 1 TO 15, 16 TO 90, A TO Z, +, -,/, 0 LEGEND
  • 10 PAGE(S)
  • (2) +, -,/, 0, A TO Z, (4) 16 TO 90, (6) 1 TO 15 QUANTITY PER LEGEND
  • TEMPERATURE RANGE -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet
IDEL Wire Markers - 44-109 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEL Wire Markers
44-109
IDEL Wire Markers 44-109
WIRE MARKERS, 6ea 1-15, 4ea 16-90,

WIRE MARKERS, 6ea 1-15, 4ea 16-90,

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Galco Industrial Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 44-109 44-109
Product Name Wire Marker Book IDEL Wire Markers
Material Plastic Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details