Ideal Industries, Inc. Wire Marker Book 44-110

Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3, A, B, C, L1, L2, L3, T1, T2, T3 LEGEND 10 PAGE(S) (30) L1, L2, L3, T1, T2 AND T3, (45) 1, 2, 3, A, B AND C QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3, A, B, C, L1, L2, L3, T1, T2, T3 LEGEND 10 PAGE(S) (30) L1, L2, L3, T1, T2 AND T3, (45) 1, 2, 3, A, B AND C QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-110 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-110
Wire Marker Book 44-110
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3, A, B, C, L1, L2, L3, T1, T2, T3 LEGEND 10 PAGE(S) (30) L1, L2, L3, T1, T2 AND T3, (45) 1, 2, 3, A, B AND C QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • 1, 2, 3, A, B, C, L1, L2, L3, T1, T2, T3 LEGEND
  • 10 PAGE(S)
  • (30) L1, L2, L3, T1, T2 AND T3, (45) 1, 2, 3, A, B AND C QUANTITY PER LEGEND
  • TEMPERATURE RANGE -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet
IDEL Wire Markers - 44-110 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEL Wire Markers
44-110
IDEL Wire Markers 44-110
WIRE MARKERS

WIRE MARKERS

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Galco Industrial Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 44-110 44-110
Product Name Wire Marker Book IDEL Wire Markers
Material Plastic Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2436410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.047 to 0.079 inch (1.2 to 2 mm)
View Details