Ideal Industries, Inc. Wire Marker Book 44-106

Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1 1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A, B, C LEGEND 10 PAGE(S) (150) A, B, C QUANTITY PER LEGEND IDEAL[R] BRAND CONSTRUCTIONAL FEATURE RESISTS ABRASION, MOISTURE, DIRT AND OIL, NON SMEAR BLACK LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH WIDTH CONTAINS 450 TERMINAL MARKER
Datasheet
Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1 1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A, B, C LEGEND 10 PAGE(S) (150) A, B, C QUANTITY PER LEGEND IDEAL[R] BRAND CONSTRUCTIONAL FEATURE RESISTS ABRASION, MOISTURE, DIRT AND OIL, NON SMEAR BLACK LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH WIDTH CONTAINS 450 TERMINAL MARKER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-106 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-106
Wire Marker Book 44-106
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1 1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A, B, C LEGEND 10 PAGE(S) (150) A, B, C QUANTITY PER LEGEND IDEAL[R] BRAND CONSTRUCTIONAL FEATURE RESISTS ABRASION, MOISTURE, DIRT AND OIL, NON SMEAR BLACK LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH WIDTH CONTAINS 450 TERMINAL MARKER
  • SELF STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1 1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • A, B, C LEGEND
  • 10 PAGE(S)
  • (150) A, B, C QUANTITY PER LEGEND
  • IDEAL[R] BRAND
  • CONSTRUCTIONAL FEATURE RESISTS ABRASION, MOISTURE, DIRT AND OIL, NON SMEAR BLACK LEGEND
  • TEMPERATURE RANGE -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH WIDTH
  • CONTAINS 450 TERMINAL MARKER
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Markers and Cable Markers
Product Number 44-106
Product Name Wire Marker Book
Material Plastic Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details