Ideal Industries, Inc. Wire Marker Book 44-102

Description
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A TO Z, 0 TO 15, +, -,/ LEGEND 10 PAGE(S) (10) A TO Z, 0 TO 15, +, -,/ QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A TO Z, 0 TO 15, +, -,/ LEGEND 10 PAGE(S) (10) A TO Z, 0 TO 15, +, -,/ QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-102 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-102
Wire Marker Book 44-102
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH A TO Z, 0 TO 15, +, -,/ LEGEND 10 PAGE(S) (10) A TO Z, 0 TO 15, +, -,/ QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF-STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • A TO Z, 0 TO 15, +, -,/ LEGEND
  • 10 PAGE(S)
  • (10) A TO Z, 0 TO 15, +, -,/ QUANTITY PER LEGEND
  • TEMPERATURE RATING -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet
IDEL Wire Markers - 44-102 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEL Wire Markers
44-102
IDEL Wire Markers 44-102
WIRE MARKER BOOKLET

WIRE MARKER BOOKLET

Supplier's Site
Wire Marker Booklet; Legend A-Z, 0-15, +, -, / (10 each); 1/4 x 1-1/2 in - 70225321 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Marker Booklet; Legend A-Z, 0-15, +, -, / (10 each); 1/4 x 1-1/2 in
70225321
Wire Marker Booklet; Legend A-Z, 0-15, +, -, / (10 each); 1/4 x 1-1/2 in 70225321
Wire Marker Booklet Legend, 1 to 1⁄2 in. Size, Black Color, 45 Markers Per Page Black color 45 markers per page Wire marker booklet legend is 1in. to 1⁄2 in. size, black color and has 45 markers per page

Wire Marker Booklet Legend, 1 to 1⁄2 in. Size, Black Color, 45 Markers Per Page

  • Black color
  • 45 markers per page
    Wire marker booklet legend is 1in. to 1⁄2 in. size, black color and has 45 markers per page
Supplier's Site
Wire Marker Booklet; Marker Type Ideal - 35F2239 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Booklet; Marker Type Ideal
35F2239
Wire Marker Booklet; Marker Type Ideal 35F2239
WIRE MARKER BOOKLET; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / - / ( / ); Marker Dimensions:6.35mm x 38.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Size:1.5 " RoHS Compliant: NA

WIRE MARKER BOOKLET; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / - / ( / ); Marker Dimensions:6.35mm x 38.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Size:1.5 " RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 44-102 44-102 70225321 35F2239
Product Name Wire Marker Book IDEL Wire Markers Wire Marker Booklet; Legend A-Z, 0-15, +, -, / (10 each); 1/4 x 1-1/2 in Wire Marker Booklet; Marker Type Ideal
Material Plastic Impregnated Cloth Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2252170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details