Ideal Industries, Inc. Wire Marker Book 44-111

Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH +, -, AC, DC, POS, NEG, GND, NEUT, SPARE, BLANK LEGEND 10 PAGE(S) (21) BLANK AND SPARE, (27) NEUT, (33) GND, POS AND NEG, (45) +, -, AC, DC QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH +, -, AC, DC, POS, NEG, GND, NEUT, SPARE, BLANK LEGEND 10 PAGE(S) (21) BLANK AND SPARE, (27) NEUT, (33) GND, POS AND NEG, (45) +, -, AC, DC QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-111 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-111
Wire Marker Book 44-111
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH +, -, AC, DC, POS, NEG, GND, NEUT, SPARE, BLANK LEGEND 10 PAGE(S) (21) BLANK AND SPARE, (27) NEUT, (33) GND, POS AND NEG, (45) +, -, AC, DC QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • +, -, AC, DC, POS, NEG, GND, NEUT, SPARE, BLANK LEGEND
  • 10 PAGE(S)
  • (21) BLANK AND SPARE, (27) NEUT, (33) GND, POS AND NEG, (45) +, -, AC, DC QUANTITY PER LEGEND
  • TEMPERATURE RANGE -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Markers and Cable Markers
Product Number 44-111
Product Name Wire Marker Book
Material Plastic Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-71 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details