Ideal Industries, Inc. Wire Marker Book 44-105

Description
SELF-STICKING, HALF LENGTH PERFORATED TYPE PLASTIC CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3 LEGEND (150) 1, 2 AND 3 QUANTITY PER LEGEND LEGEND COLOR NON-SMEAR BLACK CONSTRUCTIONAL FEATURE ABRASION RESISTANT, MOISTURE RESISTANT, DIRT RESISTANT, OIL RESISTANT TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OUNCE-INCH WIDTH ULTIMATE
Datasheet
Description
SELF-STICKING, HALF LENGTH PERFORATED TYPE PLASTIC CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3 LEGEND (150) 1, 2 AND 3 QUANTITY PER LEGEND LEGEND COLOR NON-SMEAR BLACK CONSTRUCTIONAL FEATURE ABRASION RESISTANT, MOISTURE RESISTANT, DIRT RESISTANT, OIL RESISTANT TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OUNCE-INCH WIDTH ULTIMATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-105 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-105
Wire Marker Book 44-105
SELF-STICKING, HALF LENGTH PERFORATED TYPE PLASTIC CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 1, 2, 3 LEGEND (150) 1, 2 AND 3 QUANTITY PER LEGEND LEGEND COLOR NON-SMEAR BLACK CONSTRUCTIONAL FEATURE ABRASION RESISTANT, MOISTURE RESISTANT, DIRT RESISTANT, OIL RESISTANT TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OUNCE-INCH WIDTH ULTIMATE
  • SELF-STICKING, HALF LENGTH PERFORATED TYPE
  • PLASTIC CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • 1, 2, 3 LEGEND
  • (150) 1, 2 AND 3 QUANTITY PER LEGEND
  • LEGEND COLOR NON-SMEAR BLACK
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, MOISTURE RESISTANT, DIRT RESISTANT, OIL RESISTANT
  • TEMPERATURE RATING -40 TO 180 DEG F
  • ADHESION 45 OUNCE-INCH WIDTH ULTIMATE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Markers and Cable Markers
Product Number 44-105
Product Name Wire Marker Book
Material Plastic Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details