Ideal Industries, Inc. Wire Marker Book 44-101

Description
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 0 TO 9 LEGEND 10 PAGE(S) (45) 0 TO 9 QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 0 TO 9 LEGEND 10 PAGE(S) (45) 0 TO 9 QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 44-101 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
44-101
Wire Marker Book 44-101
SELF-STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 0 TO 9 LEGEND 10 PAGE(S) (45) 0 TO 9 QUANTITY PER LEGEND TEMPERATURE RATING -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF-STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • 0 TO 9 LEGEND
  • 10 PAGE(S)
  • (45) 0 TO 9 QUANTITY PER LEGEND
  • TEMPERATURE RATING -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet
Wire Marker Booklet; Legend 0-9; 1/4 x 1-1/2 in markers - 70225320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Marker Booklet; Legend 0-9; 1/4 x 1-1/2 in markers
70225320
Wire Marker Booklet; Legend 0-9; 1/4 x 1-1/2 in markers 70225320
Wire Marker Booklet Legend, 1 to 1⁄2 in. Size, Black Color, 45 Markers Per Page Black color 45 markers per page Wire marker booklet legend is 1in. to 1⁄2 in. size, black color and has 45 markers per page

Wire Marker Booklet Legend, 1 to 1⁄2 in. Size, Black Color, 45 Markers Per Page

  • Black color
  • 45 markers per page
    Wire marker booklet legend is 1in. to 1⁄2 in. size, black color and has 45 markers per page
Supplier's Site
Wire Marker Booklet; Marker Type Ideal - 35F2238 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Booklet; Marker Type Ideal
35F2238
Wire Marker Booklet; Marker Type Ideal 35F2238
WIRE MARKER BOOKLET; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:6.35mm x 38.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: NA

WIRE MARKER BOOKLET; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:6.35mm x 38.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 44-101 70225320 35F2238
Product Name Wire Marker Book Wire Marker Booklet; Legend 0-9; 1/4 x 1-1/2 in markers Wire Marker Booklet; Marker Type Ideal
Material Plastic Impregnated Cloth Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.189 inch (4.8 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details