Hi-Tech Controls, Inc. Halogen-Free Security Cable N2XCH

Description
See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes.
Datasheet
Description
See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen-Free Security Cable - N2XCH - Hi-Tech Controls, Inc.
Centennial, CO, USA
Halogen-Free Security Cable
N2XCH
Halogen-Free Security Cable N2XCH
See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes.

See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on and beneath plaster as well as in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Electrical Power Wires
Product Number N2XCH
Product Name Halogen-Free Security Cable
Product Type Multiconductor Cable
Standards / Approvals CE Marking; RoHS; VDE
Number of Conductors 2 to 30 #
Rated Voltage 4 kilovolts
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Pwr TwinBlade ™ - 10126974-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details