Hi-Tech Controls, Inc. Ship Wiring & Marine Cables MPRXCX 0.6/1 kV

Description
As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable ø Tests Flame-test to VDE 0472 part 804, test method C, IEC 60332-3 cat. A and IEEE 45-18.13 Smoke density to IEC 61034 Halogen-free to 60754-1 Corrosiveness of combustion gases to IEC 60754-2
Datasheet
Description
As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable ø Tests Flame-test to VDE 0472 part 804, test method C, IEC 60332-3 cat. A and IEEE 45-18.13 Smoke density to IEC 61034 Halogen-free to 60754-1 Corrosiveness of combustion gases to IEC 60754-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ship Wiring & Marine Cables - MPRXCX 0.6/1 kV - Hi-Tech Controls, Inc.
Centennial, CO, USA
Ship Wiring & Marine Cables
MPRXCX 0.6/1 kV
Ship Wiring & Marine Cables MPRXCX 0.6/1 kV
As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable ø Tests Flame-test to VDE 0472 part 804, test method C, IEC 60332-3 cat. A and IEEE 45-18.13 Smoke density to IEC 61034 Halogen-free to 60754-1 Corrosiveness of combustion gases to IEC 60754-2
  • As per IEC 60092-353
  • Temperature Range
    Max. +85°C/+185°F conductor temperature
  • Min. Installation Temperature
    -10°C/+14°F
  • Nominal Voltage
    U0/U 0.6/1 kV
  • Minimum Bending Radius
    Approx. 4x cable Ø
  • Tests
    Flame-test to VDE 0472 part 804, test method C, IEC 60332-3 cat. A and IEEE 45-18.13
    Smoke density to IEC 61034
    Halogen-free to 60754-1
    Corrosiveness of combustion gases to IEC 60754-2
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Electrical Power Wires
Product Number MPRXCX 0.6/1 kV
Product Name Ship Wiring & Marine Cables
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 1 to 24 #
Rated Temperature -10 to 85 C (14 to 185 F)
Cable Jacket Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details