The power of wind, sun and water are alternative energy sources which are always available and inexhaustible. In recent years, many powerful wind power systems have been built worldwide. For cabling in these systems, we can deliver specially manufactured cable for high power handling and control wiring.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | THERMFLEX 145 |
| Product Name | Wind Power Cable, Halogen Free |
| Standards / Approvals | CE Marking; RoHS |
| Number of Conductors | 1 # |
| Rated Voltage | 3.5 kilovolts |
| Rated Temperature | -55 to 145 C (-67 to 293 F) |