These cables can be used for medium mechanical loads in dry, damp or wet environments, e.g. for connecting agricultural and commercial equipment and heaters provided there is no danger of contact with the hot parts or by radiation of heat. These robust and flexible cables are used for electrical tools such as drills and hand-held circular saws, as well as for portable motors and machinery in agriculture, at building sites, docks and refrigeration plants.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | H05BQ-F |
| Product Name | Control Cable |
| Product Type | Multiconductor Cable |
| Standards / Approvals | CE Marking; RoHS; VDE; HAR |
| Number of Conductors | 2 to 5 # |
| Rated Voltage | 2 to 2.5 kilovolts |
| Rated Temperature | -45 to 90 C (-49 to 194 F) |