Hi-Tech Controls, Inc. Halogen-Free Security Cable NHXCH-FE 180/E 30

Description
Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE 0107), department stores, data processing centers, theaters, cinemas, in multi-story buildings, public gatherings, schools etc. (DIN VDE 0108), mining works, offshore plants, leading centers, traffic communication, emergency power supply and alarm systems. Suitable for fixed installation in dry and moist rooms, in, above, on and beneath plaster as well as in walls and in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes. Additionally valid also DIN VDE 0298 part 1 and 2. For the installation in conduit all precautions must be taken that no accumulation of water can occur in the pipes.
Datasheet
Description
Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE 0107), department stores, data processing centers, theaters, cinemas, in multi-story buildings, public gatherings, schools etc. (DIN VDE 0108), mining works, offshore plants, leading centers, traffic communication, emergency power supply and alarm systems. Suitable for fixed installation in dry and moist rooms, in, above, on and beneath plaster as well as in walls and in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes. Additionally valid also DIN VDE 0298 part 1 and 2. For the installation in conduit all precautions must be taken that no accumulation of water can occur in the pipes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen-Free Security Cable - NHXCH-FE 180/E 30 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Halogen-Free Security Cable
NHXCH-FE 180/E 30
Halogen-Free Security Cable NHXCH-FE 180/E 30
Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE 0107), department stores, data processing centers, theaters, cinemas, in multi-story buildings, public gatherings, schools etc. (DIN VDE 0108), mining works, offshore plants, leading centers, traffic communication, emergency power supply and alarm systems. Suitable for fixed installation in dry and moist rooms, in, above, on and beneath plaster as well as in walls and in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes. Additionally valid also DIN VDE 0298 part 1 and 2. For the installation in conduit all precautions must be taken that no accumulation of water can occur in the pipes.

Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment, hotels, airports, underground railway networks, hospitals and outpatients clinic (DIN VDE 0107), department stores, data processing centers, theaters, cinemas, in multi-story buildings, public gatherings, schools etc. (DIN VDE 0108), mining works, offshore plants, leading centers, traffic communication, emergency power supply and alarm systems. Suitable for fixed installation in dry and moist rooms, in, above, on and beneath plaster as well as in walls and in concrete. These cables are suitable for outdoor applications and in underground by using in conduits or tubes.
Additionally valid also DIN VDE 0298 part 1 and 2. For the installation in conduit all precautions must be taken that no accumulation of water can occur in the pipes.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Electrical Power Wires
Product Number NHXCH-FE 180/E 30
Product Name Halogen-Free Security Cable
Product Type Multiconductor Cable
Standards / Approvals CE Marking; RoHS
Number of Conductors 2 to 30 #
Rated Voltage 4 kilovolts
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details