Hi-Tech Controls, Inc. and it's supplier, HELUKABEL®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for power, control, high/low temp., hi-flex, etc.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Electrical Power Wires |
| Product Number | MYY-J |
| Product Name | Ships Power Cables |
| Product Type | Multiconductor Cable |
| Standards / Approvals | RoHS |
| Number of Conductors | 3 to 4 # |
| Cable Jacket | Polyvinyl Chloride |