Hi-Tech Controls, Inc. Ship Wiring & Marine Cables MPRX 0.6/1 kV

Description
As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable ø
Datasheet
Description
As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable ø
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ship Wiring & Marine Cables - MPRX 0.6/1 kV - Hi-Tech Controls, Inc.
Centennial, CO, USA
Ship Wiring & Marine Cables
MPRX 0.6/1 kV
Ship Wiring & Marine Cables MPRX 0.6/1 kV
As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable ø
  • As per IEC 60092-353
  • Temperature Range
    Max. +85°C/+185°F conductor temperature
  • Min. Installation Temperature
    -10°C/+14°F
  • Nominal Voltage U0/U 0.6/1 kV
  • Minimum Bending Radius
    Approx. 4x cable Ø
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Electrical Power Wires
Product Number MPRX 0.6/1 kV
Product Name Ship Wiring & Marine Cables
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 1 to 24 #
Rated Temperature -10 to 85 C (14 to 185 F)
Cable Jacket Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details