Fairbanks BlueLineFS Floor Scale with Bluetooth® Wireless Technology offers floor scale operators the freedom of mobility they have come to expect from other wireless devices. The BlueLine's wireless signal has an omnidirectional acquisition range of up to 50 feet and an operational range up to 100 feet. The unique BlueLineFS is competitively priced with other standard industrial floor scale systems and comes factory calibrated prior to shipping. While the platform must be powered by 120VAC, the indicator can be powered by either 9VDC @ 200mA AC adapter (included) or four (4) AA alkaline batteries (not included). This increased flexibility means that mounting options are limitless. "Legal for Trade" in the U.S. and Canada. FOB Shipping Point.
| C & C Lift Truck, Inc. | |
|---|---|
| Product Category | Scales and Balances |
| Product Number | H93763 |
| Product Name | BLUELINE FS FLOOR SCALE WITH BLUETOOTH® |
| Capacity | 5000 lbs (2268 kg) |