ODG (Origin Data Global) Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0.4us 15V~32V 35kV/us DC SOP-8 Logic Output Optoisolators ROHS | |
| 100mA 50mA 400V 1.2V Two-way thyristor DIP-5 Triac, SCR Output Optoisolators ROHS | |
| 100mA 50mA 400V 1.2V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 100mA 50mA 400V 1.2V Two-way thyristor SMD-5P Triac, SCR Output Optoisolators ROHS | |
| 100mA 50mA 600V 1.15V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 100mA 50mA 600V 1.2V Two-way thyristor DIP-5 Triac, SCR Output Optoisolators ROHS | |
| 100mA 50mA 800V 1.2V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 100mA 50mA 800V 1.2V Two-way thyristor SMD-6P Triac, SCR Output Optoisolators ROHS | |
| 100mA 60mA 600V 1.18V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 100mA 60mA 600V 1.18V Two-way thyristor SOP-6 Triac, SCR Output Optoisolators ROHS | |
| 10Mbit/s 100ns 2.7V~5.5V 20kV/us DC SO-5 Logic Output Optoisolators ROHS | |
| 10Mbit/s 10kV/us DC SOP-5-175mil Logic Output Optoisolators ROHS | |
| 10Mbit/s 75ns 10kV/us DC SOP-5-175mil Logic Output Optoisolators ROHS | |
| 10Mbit/s 75ns 4.5V~5.5V 10kV/us DC DIP-8 Logic Output Optoisolators ROHS | |
| 120ns 4.5V~30V 30kV/us DC SO-5 Logic Output Optoisolators ROHS | |
| 120ns 4.5V~30V 30kV/us DC SO-6L-300mil Logic Output Optoisolators ROHS | |
| 150mA 50mA 600V 1.15V One-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 150ns 10V~30V 35kV/us DC SOP-6 Logic Output Optoisolators ROHS | |
| 150ns 15V~30V 35kV/us AC,DC SO-16-300mil Logic Output Optoisolators ROHS | |
| 150ns 15V~30V 35kV/us AC,DC SOP-16-300mil Logic Output Optoisolators ROHS | |
| 150ns 15V~30V 35kV/us DC SOP-6 Logic Output Optoisolators ROHS | |
| 15Mbit/s 10kV/us DC SOP-5 Logic Output Optoisolators ROHS | |
| 15Mbit/s 80ns 2.7V~5.5V 20kV/us DC SO-5 Logic Output Optoisolators ROHS | |
| 15V~30V 20kV/us DC DIP-8 Logic Output Optoisolators ROHS | |
| 16-BIT ISOLATED SIGMA-DELTA MODU | |
| 170ns 10V~30V 15kV/us DC SOIC-5-4.6mm Logic Output Optoisolators ROHS | |
| 1us 2.7V~20V 15kV/us DC SO-5-4.6mm Logic Output Optoisolators ROHS | |
| 1us 2.7V~20V 15kV/us DC SO-6 Logic Output Optoisolators ROHS | |
| 200ns 15V~30V 20kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| 20Mbit/s 60ns 4.5V~5.5V 15kV/us DC SOIC-5-4.6mm Logic Output Optoisolators ROHS | |
| 250ns 3V~20V 20kV/us AC,DC SOP-5-175mil Logic Output Optoisolators ROHS | |
| 250ns 3V~20V 20kV/us DC SOP-5-3.6mm Logic Output Optoisolators ROHS | |
| 250ns 4.5V~20V 10kV/us DC SOP-5-175mil Logic Output Optoisolators ROHS | |
| 250ns 4.5V~20V 15kV/us DC SOIC-8 Logic Output Optoisolators ROHS | |
| 250ns 4.5V~30V 20kV/us DC SOP-6-6.8mm Logic Output Optoisolators ROHS | |
| 250V 1.5V DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 250V 1.5V SMD-6 Triac, SCR Output Optoisolators ROHS | |
| 300ns 15V~30V 25kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| 30us DC SOP-4-2.54mm Logic Output Optoisolators ROHS | |
| 4.5V~30V 20kV/us DC SOP-6 Logic Output Optoisolators ROHS | |
| 400V 1.5V DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 400V 1.5V SMD-6 Triac, SCR Output Optoisolators ROHS | |
| 500ns 10V~30V 20kV/us DC SO-6L-300mil Logic Output Optoisolators ROHS | |
| 500ns 10V~30V 20kV/us DC SOP-6 Logic Output Optoisolators ROHS | |
| 500ns 15kV/us DC DIP-8 Logic Output Optoisolators ROHS | |
| 500ns 15kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| 500ns 15V~30V 20kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| 500ns 15V~30V 25kV/us DC Logic Output Optoisolators ROHS | |
| 50mA 400V 1.2V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 50mA 400V 1.2V Two-way thyristor SOP-6-2.54mm Triac, SCR Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor DIP-5 Triac, SCR Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor SOP-4-150mil Triac, SCR Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor SOP-6-2.54mm Triac, SCR Output Optoisolators ROHS | |
| 50mA 600V 1.2V Two-way thyristor Triac, SCR Output Optoisolators ROHS | |
| 50mA 800V 1.2V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 50mA 800V 1.2V Two-way thyristor SOP-6 Triac, SCR Output Optoisolators ROHS | |
| 50Mbit/s 30ns 4.5V~5.5V 10kV/us DC SOP-5-3.6mm Logic Output Optoisolators ROHS | |
| 600V 1.5V DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 600V 1.5V SMD-6 Triac, SCR Output Optoisolators ROHS | |
| 60mA 400V 1.15V Two-way thyristor DIP Triac, SCR Output Optoisolators ROHS | |
| 60mA 400V 1.25V Two-way thyristor DIP Triac, SCR Output Optoisolators ROHS | |
| 60mA 400V 1.25V Two-way thyristor SMD Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.18V Two-way thyristor DIP Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.18V Two-way thyristor SMD Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.24V Two-way thyristor DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.2V SOP-4 Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.2V SOP-6 Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.3V Two-way thyristor DIP Triac, SCR Output Optoisolators ROHS | |
| 60mA 600V 1.3V Two-way thyristor SMD Triac, SCR Output Optoisolators ROHS | |
| 60mA 800V 1.3V Two-way thyristor DIP Triac, SCR Output Optoisolators ROHS | |
| 70mA 30mA 600V 1.27V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS | |
| 70mA 50mA 600V 1.15V Two-way thyristor SMD-4P Triac, SCR Output Optoisolators ROHS | |
| 70mA 50mA 600V 1.27V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS | |
| 70mA 50mA 600V 1.2V Two-way thyristor SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS | |
| 75ns 4.5V~5.5V 10kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| 75ns 500V/us DC SOP-5 Logic Output Optoisolators ROHS | |
| 800ns 15kV/us DC SOP-5 Logic Output Optoisolators ROHS | |
| 800ns 1kV/us DC SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| 800V 1.5V DIP-6 Triac, SCR Output Optoisolators ROHS | |
| 800V 1.5V SMD-6 Triac, SCR Output Optoisolators ROHS | |
| 800V Two-way thyristor SMD Triac, SCR Output Optoisolators ROHS | |
| DC DIP-6 Logic Output Optoisolators ROHS | |
| DC SOP-6-2.54mm Logic Output Optoisolators ROHS | |
| DIP-4 Triac, SCR Output Optoisolators ROHS | |
| DIP-5 Triac, SCR Output Optoisolators ROHS | |
| DIP-6 Triac, SCR Output Optoisolators ROHS | |
| DUB-8 Isolators - Gate Drivers ROHS | |
| LGA-13 Isolators - Gate Drivers ROHS | |
| LGA-13(5x5) Isolators - Gate Drivers ROHS | |
| Logic Output Optoisolators ROHS | |
| NBSOIC-8 Isolators - Gate Drivers ROHS | |
| SMD-4P Triac, SCR Output Optoisolators ROHS | |
| SMD-5 Logic Output Optoisolators ROHS | |
| SMD-6 Logic Output Optoisolators ROHS | |
| SMD-6P Triac, SCR Output Optoisolators ROHS | |
| SO-4-4.6mm Triac, SCR Output Optoisolators ROHS | |
| SO-5-175mil Logic Output Optoisolators ROHS | |
| SO-5-4.6mm Logic Output Optoisolators ROHS | |
| SO-6 Logic Output Optoisolators ROHS | |
| SO-6-6.8mm Logic Output Optoisolators ROHS | |
| SO-6L Logic Output Optoisolators ROHS | |
| SO6 Triac, SCR Output Optoisolators ROHS | |
| SOIC-14-300mil Isolators - Gate Drivers ROHS | |
| SOIC-16 Digital Isolators ROHS | |
| SOIC-16 Isolators - Gate Drivers ROHS | |
| SOIC-16-300mil Digital Isolators ROHS | |
| SOIC-16-300mil Isolators - Gate Drivers ROHS | |
| SOIC-5-4.4mm Logic Output Optoisolators ROHS | |
| SOIC-6 Logic Output Optoisolators ROHS | |
| SOIC-8 Digital Isolators ROHS | |
| SOIC-8 I2C Isolators ROHS | |
| SOIC-8 Isolators - Gate Drivers ROHS | |
| SOP-16 Digital Isolators ROHS | |
| SOP-16 Isolators - Gate Drivers ROHS | |
| SOP-16-150mil Isolators - Gate Drivers ROHS | |
| SOP-16-300mil Digital Isolators ROHS | |
| SOP-16-300mil Isolators - Gate Drivers ROHS | |
| SOP-4 Logic Output Optoisolators ROHS | |
| SOP-4 Triac, SCR Output Optoisolators ROHS | |
| SOP-4-2.54mm Triac, SCR Output Optoisolators ROHS | |
| SOP-5 Logic Output Optoisolators ROHS | |
| SOP-5-3.6mm Logic Output Optoisolators ROHS | |
| SOP-5-300mil Logic Output Optoisolators ROHS | |
| SOP-6 Logic Output Optoisolators ROHS | |
| SOP-6 Triac, SCR Output Optoisolators ROHS | |
| SOP-8 Digital Isolators ROHS | |
| SOP-8 Isolators - Gate Drivers ROHS | |
| SOP-8-150mil Digital Isolators ROHS | |
| SOP-8-150mil Isolators - Gate Drivers ROHS | |
| SOP-8-2.54mm Logic Output Optoisolators ROHS | |
| SOW-16 Digital Isolators ROHS | |
| SOW-16 I2C Isolators ROHS | |
| SOW-16-300mil Digital Isolators ROHS | |
| SOW-6 Isolators - Gate Drivers ROHS | |
| SOW-8-300mil Digital Isolators ROHS | |
| SSOP-16 Digital Isolators ROHS | |
| Triac, SCR Output Optoisolators ROHS | |
| WBSOIC-14 Isolators - Gate Drivers ROHS | |
| WBSOIC-8 Isolators - Gate Drivers ROHS | |
| WSOP-16 Isolators - Gate Drivers ROHS |
| << Prev |