Texas Instruments Standard Linear and Logic Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments AMC1304M25DW

Description
ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments - 29AH3372 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments
29AH3372
Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments 29AH3372
ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
ADCs/DACs - Special Purpose - AMC1304M25DW - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
AMC1304M25DW
ADCs/DACs - Special Purpose AMC1304M25DW
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3372 AMC1304M25DW
Product Name Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments ADCs/DACs - Special Purpose
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details