Caplugs Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Series VAC vinyl angle caps are designed to cap angle iron. Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of... | |
| Series VFC vinyl caps with flat pull-tab feature a long flat tab centered at the top of the closure which allows easy removal of the cap. Available in Flex500™ high-temperature... | |
| The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second... | |
| The VFE caps feature a long, flat ergonomic pull-tab, which allows for easy removal. The ergonomic design offers an easier gripping surface and requires less pull for removal. Ergonomic design... | |
| The VP series is equipped with a ventilation hole to prevent pressure build-up that can cause accidental pop off. Designed to defend against damage and contamination with effortless attachment. Vented... | |
| VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for... | |
| VCF Series caps are designed for easy removal with a flange at the closed end large enough to grasp, yet small enough to not interfere with the application. Wide range... | |
| VHC Series vinyl hanger caps are ideal for tools that need to be hung. These caps provide a tight fit to prevent caps from falling off. The VHC series compliments... | |
| VIF Series vinyl “I” metal frame caps feature a unique design that offers excellent protection for metal "I" shaped frames. These caps greatly reduce the risk of others being cut... | |
| VMF Series vinyl caps feature a unique design that offers excellent protection for metal "U" shaped frames. These flexible, protective caps greatly reduce the risk of others being cut by... | |
| VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip... |
| << Prev | Next >> |