Caplugs Vinyl Angle Caps VAC-1250X1250-8

Description
Series VAC vinyl angle caps are designed to cap angle iron. Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Optional Color: White, Green, Brown, Orange, Red, Gray, Blue, Yellow
Request a Quote
Description
Series VAC vinyl angle caps are designed to cap angle iron. Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Optional Color: White, Green, Brown, Orange, Red, Gray, Blue, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Angle Caps - VAC-1250X1250-8 - Caplugs
Buffalo, NY, USA
Vinyl Angle Caps
VAC-1250X1250-8
Vinyl Angle Caps VAC-1250X1250-8
Series VAC vinyl angle caps are designed to cap angle iron. Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges. Material: Vinyl Standard Color: Black Optional Color: White, Green, Brown, Orange, Red, Gray, Blue, Yellow

Series VAC vinyl angle caps are designed to cap angle iron. Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges.

Material: Vinyl
Standard Color: Black
Optional Color: White, Green, Brown, Orange, Red, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VAC-1250X1250-8
Product Name Vinyl Angle Caps
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Caps for Threaded Pipe Ends - CE-321 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 5" NPT
View Details
Plastic Caps for Threaded Pipe Ends - CE-336 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
Utility Caps - C-26 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details