Caplugs Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| AN Series vinyl hex caps to fit AN-style fittings are easy to install and remove. Fits all common hydraulic nut sizes No installation tools needed Material: Vinyl Standard Color: Yellow... | |
| AS138 Seried is designed as a protective cap for circular electrical connectors. The only line of caps in the industry that meets the SAE Aerospace specification AS85049/138. Tooled and engraved... | |
| ASC Series threaded aluminum caps for threaded flared fittings are designed with a nose-section that forms a low-pressure seal. Optional sealing disc (ASC-DN) for positive seal. Sealing Discs: Neoprene, Butyl,... | |
| BC Series cylinder valve threaded caps protect SCBA bottle valve threads during transit and storage. Protect valve threads from impact damage, contaminants and moisture. Large knurled head can be easily... | |
| CBC Series tethered caps are used to protect cable connectors during packaging & shipping. Designed with a secure snap to keep dirt and moisture out. Fits 3/8" diameter Material: Low-Density... | |
| CD Series threaded plastic caps seal flared JIC fittings exceptionally well against dirt and moisture. This series can also be used for masking during painting and plating. Knurled for ease... | |
| CD-M Series caps protect metric fittings exceptionally well against dirt, moisture and other contaminants. This series can also be used as a mask during dipping, painting and plating. Ideal for... | |
| CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt... | |
| CEC series conductive caps are for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they... | |
| COF Series finishing caps for round tubing and rods make economical, attractive glides for everything from household and patio furniture to exercise equipment. As finishing caps they cover any scratches,... | |
| DC Series UN / UNS caps seals out contaminants while protecting threads. The rolled threads allow the cap to be pushed on or threaded on. Threads meet UN and UNS... | |
| DCC series caps are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is... | |
| Designed to cap NPT fittings, the EZC series caps can also be used to protect a variety of items. It is a heavy-duty, tapered, multi-use cap with a flange for... | |
| DMC Series is a protective dust cap placed on the connector receptacle to protect from physical damage, dust and dirt during shipment and storage. Fits Deutsch DCM-M receptacle Material: Low-Density... | |
| DS Series non-sloughing caps are designed to meet the stringent requirements of M 5501/32. This product has been fabricated from a conductive material that: Surface resistivity of less than 1... | |
| EPN 250 caps guard beveled-edge pipes for hookable lifting. Durable and easy to install, and will remain securely on pipe until removal. Open end Durable Material: Linear low-density polyethylene Standard... | |
| EPN-240 closed-end pipe caps are recessed to accommodate crane hooks for ease of mobility, loading and unloading. Closed end to seal the pipe Recessed design Material: Linear low-density polyethylene Standard... | |
| EVC series caps are designed to protect medical tubing and fittings. Allows for natural ventilation; preventing pressure build-up and accidental "pop up". These resilient caps are made of a medical... | |
| EZ Series pull-tab vinyl caps provide protection against dirt, moisture and impact damage. This series features an extra-long tab centered at the top of the closure which allows the cap... | |
| Pin End Open | |
| The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design... | |
| The DP series cap/plug is designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. This... | |
| The EC Series caps fit 36- and 68- pin Champ 050 series connectors and 50-pin Champ-type connectors. Designed for easy application and removal in areas not readily accessible. Can be... | |
| The EPN 305 universal design allows for use on a variety of flanges and classifications. Covers full face of the flange Bright yellow for easy recognition ANSI B 16.5 DIN... | |
| The EPN-310 caps are designed to push on to cover the entire flange and protect the face and sides. Ideal for coated and conical bore flanges. Covers full face of... |
| Next >> |