Caplugs Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Caplugs SRC-MED series of medical silicone caps are used to protect the ends of delicate medical instruments, tube ends and other projections. The full range of sizes allow protection for... | |
| Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be... | |
| Our Ultrabake™ Silicone Grounding Caps are ideal for grounding tabs. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the... | |
| SC Series sleeve caps are designed to fit outside diameters of tubing with a snug friction grip. SC Series is ideal for capping and protecting both threaded and non-threaded tubing... | |
| SC-SH Ultrabake silicone caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it. | |
| SCP Series protectors were developed as a packaging and shipping container cap to protect an exposed NPT fitting. Our wide and semi-rigid pinwheel design increases the surface area in contact... | |
| Series SFC Flange Caps feature a design which simplifies the application and removal of the cap. An internal lip on the open end provides a positive seal to prevent paint... | |
| Static Dissipative SEC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. Material:... | |
| TE Series end caps have been designed to fit Caplugs' ClearView™ line of plastic tubing (TRC and TRO Series). The TE series fits securely into tubing to create attractive and... | |
| TE-TAB Series tube end caps with tabs have been designed to fit Caplugs' ClearView™ line of plastic tubing (TRC and TRO Series). The TE-TAB series fits securely into tubing with... | |
| The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice... | |
| The SF Series is designed to protect four-bolt split-flange connections. Pushes on with an internal bead for a positive locking grip. Manufactured with natural, translucent polyethylene. O-ring remains visible after... | |
| The SSR Series features non-threaded design for steel sucker rods. Protects threaded ends with excellent impact protection. Easily removed with socket tools or wrenches. Durable Design Excellent impact protection Easy... | |
| The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance. Available... | |
| The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B) Standard Color: Red (USB-A)... | |
| TUV Series flexible tear-tab caps are highly flexible caps that allow for a snug fit on a range of differently sized and odd shaped fittings. The flexibility the TUV series... | |
| TV Series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking,... | |
| UES Series universal use-evident cap-plug strap is for use on any compressed gas cylinder valve. The UES strap is designed to fit a full range of CGA listed valves. The... | |
| UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily... |
| << Prev | Next >> |