VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations.
Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Green, Gray, Blue, Red, Yellow
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VC-140-8 |
| Product Name | Round Vinyl Caps |
| Shape / Application | Round |