The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs.
Material: Vinyl
Standard Color: Red with black texture
Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VFT-717-16 |
| Product Name | Textured Vinyl Caps with Flat Ergonomic Pull Tab |
| Material | Vinyl |