Caplugs Textured Vinyl Caps with Flat Ergonomic Pull Tab VFT-1625-12

Description
The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Ergonomic design Textured for easy handling Wide range of sizes Material: Vinyl Standard Color: Red with black texture Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.
Request a Quote
Description
The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Ergonomic design Textured for easy handling Wide range of sizes Material: Vinyl Standard Color: Red with black texture Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Textured Vinyl Caps with Flat Ergonomic Pull Tab - VFT-1625-12 - Caplugs
Buffalo, NY, USA
Textured Vinyl Caps with Flat Ergonomic Pull Tab
VFT-1625-12
Textured Vinyl Caps with Flat Ergonomic Pull Tab VFT-1625-12
The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Ergonomic design Textured for easy handling Wide range of sizes Material: Vinyl Standard Color: Red with black texture Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.

The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs.

  • Ergonomic design
  • Textured for easy handling
  • Wide range of sizes

Material: Vinyl
Standard Color: Red with black texture
Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VFT-1625-12
Product Name Textured Vinyl Caps with Flat Ergonomic Pull Tab
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products