Caplugs Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1 1/2" EUE CLOSED END BOX STD DUTY
1 1/2" EUE CLOSED END PIN STD DUTY
1 1/2" NUE CLOSED END BOX STD DUTY
1 1/2" NUE CLOSED END PIN STD DUTY
1 1/4" EUE CLOSED END BOX STD DUTY
1 1/4" EUE CLOSED END PIN STD DUTY
1 1/4" NUE CLOSED END BOX STD DUTY
1 1/4" NUE CLOSED END PIN STD DUTY
1" EUE CLOSED END BOX STD DUTY
1" EUE CLOSED END PIN STD DUTY
1" NUE CLOSED END BOX STD DUTY
1" NUE CLOSED END PIN STD DUTY
10 3/4" L/S CLOSED END BOX STD DUTY
10 3/4" STC CLOSED END PIN STD DUTY
10 3/4" STC OPEN END PIN STD DUTY
10 3/4" WATER WELL OPEN END BOX STD DUTY
10 3/4" WATER WELL OPEN END PIN STD DUTY
2 3/8" EUE CLOSED END BOX STD DUTY
2 3/8" EUE CLOSED END PIN STD DUTY
2 3/8" EUE OPEN END BOX STD DUTY
2 3/8" EUE OPEN END PIN STD DUTY
2 3/8" NUE CLOSED END BOX STD DUTY
2 3/8" NUE CLOSED END PIN STD DUTY
2 3/8" NUE OPEN END BOX STD DUTY
2 3/8" NUE OPEN END PIN STD DUTY
2 7/8" EUE CLOSED END BOX STD DUTY
2 7/8" EUE CLOSED END PIN STD DUTY
2 7/8" EUE OPEN END BOX STD DUTY
2 7/8" EUE OPEN END PIN STD DUTY
2 7/8" NUE CLOSED END BOX STD DUTY
2 7/8" NUE CLOSED END PIN STD DUTY
2 7/8" NUE OPEN END PIN STD DUTY
3 1/2" EUE CLOSED END BOX STD DUTY
3 1/2" EUE CLOSED END PIN STD DUTY
3 1/2" EUE OPEN END BOX STD DUTY
3 1/2" EUE OPEN END PIN STD DUTY
3 1/2" NUE CLOSED END BOX STD DUTY
3 1/2" NUE CLOSED END PIN STD DUTY
3 1/2" NUE OPEN END BOX STD DUTY
3 1/2" NUE OPEN END PIN STD DUTY
4 1/2" BTC CLOSED END BOX STD DUTY
4 1/2" BTC CLOSED END PIN STD DUTY
4 1/2" L/S CLOSED END BOX STD DUTY
4 1/2" L/S OPEN END BOX STD DUTY
4 1/2" LTC CLOSED END PIN STD DUTY
4 1/2" LTC OPEN END PIN STD DUTY
4 1/2" WATER WELL OPEN END BOX STD DUTY
4 1/2" WATER WELL OPEN END PIN STD DUTY
5 1/2" L/S CLOSED END BOX STD DUTY
5 1/2" L/S CLOSED END PIN STD DUTY
5 1/2" L/S OPEN END BOX STD DUTY
5 1/2" LTC CLOSED END BOX STD DUTY
5 1/2" LTC CLOSED END PIN STD DUTY
5 1/2" LTC OPEN END PIN STD DUTY
5 1/2" STC CLOSED END PIN STD DUTY
5 1/2" STC OPEN END PIN STD DUTY
5 9/16" WATER WELL OPEN END BOX STD DUTY
5 9/16" WATER WELL OPEN END PIN STD DUTY
6 5/8" WATER WELL OPEN END BOX STD DUTY
6 5/8" WATER WELL OPEN END PIN STD DUTY
7 5/8" L/S CLOSED END BOX STD DUTY
7 5/8" L/S CLOSED END PIN STD DUTY
7 5/8" L/S OPEN END BOX STD DUTY
7 5/8" LTC CLOSED END PIN STD DUTY
7 5/8" LTC OPEN END PIN STD DUTY
7" L/S CLOSED END BOX STD DUTY
7" L/S OPEN END BOX STD DUTY
7" LTC CLOSED END PIN STD DUTY
7" LTC OPEN END PIN STD DUTY
7" STC CLOSED END PIN STD DUTY
7" STC OPEN END PIN STD DUTY
8 5/8 L/S OPEN END BOX STD DUTY
8 5/8 L/S OPEN END PIN STD DUTY
8 5/8" L/S CLOSED END BOX STD DUTY
8 5/8" L/S CLOSED END PIN STD DUTY
8 5/8" STC CLOSED END PIN STD DUTY
8 5/8" WATER WELL OPEN END BOX STD DUTY
8 5/8" WATER WELL OPEN END PIN STD DUTY
9 5/8" L/S CLOSED END BOX STD DUTY
9 5/8" L/S CLOSED END PIN STD DUTY
9 5/8" L/S OPEN END PIN STD DUTY
9 5/8" LTC CLOSED END BOX STD DUTY
9 5/8" STC CLOSED END BOX STD DUTY
9 5/8" STC CLOSED END PIN STD DUTY
9 5/8" STC OPEN END BOX STD DUTY
Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are...
Manufactured from natural paper which is 100% recyclable, Paper Straight Caps (PSC Series) are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture of...
Manufactured from natural paper which is 100% recyclable, the PTC Series paper tapered caps are the answer for applications requiring environmentally friendly components. The special paper used in the manufacture...
NEMA 1-15P POWER PLUG CAP
NEMA 5-15P POWER PLUG CAP
Originated for the automotive and air conditioning industries, the RC Series caps are suitable for a multitude of applications. They can be installed to fit threaded or smooth cylindrical surfaces.
PCAP Series propane caps are an economical way to protect the valves on propane tanks. These caps offer excellent protection against impact and contaminants during storage and transit. Tamper evident...
Pin Open End
PKGC Series packaging caps are designed primarily for cardboard mailing and packaging tubes. These caps have molded rings on the interior surface to ensure a snug fit into the tube.
PZC Series sleeve caps for tube ends are designed to protect unified threads, but can be used on both threaded and non-threaded fittings as well. The flanged top allows for...
RCL Series long-threaded connecter caps are ideal for protecting threaded or smooth cylindrical surfaces. Originally designed for use on hydraulic double threaded bulkhead fittings, they are especially suitable where greater...
RH Series finishing caps are a combination finishing and protective cap for raised head screws. Plastic overcap snaps over a flanged steel washer, replacing the conventional washer. This series provides...
RJ Series conductive polyethylene plugs were designed to protect RJ45-type connecting jacks on computers & network equipment. The RJ Series plugs are ideal to protect from dust or moisture during...
SC Series sleeve caps are designed to fit outside diameters of tubing with a snug friction grip. SC Series is ideal for capping and protecting both threaded and non-threaded tubing...
SC-SH Ultrabake silicone caps are designed to mask plain and threaded studs, tube ends and even slotted holes; they will mask off the stud and allow finishing up to it.
Series RHW are washers designed to work with Caplugs RH series of finishing caps for raised head screws. The RHW series of washers are durable and available in steel, zinc...
The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat,...
The OF series caps have six internal ribs that create a positive grip on the outer surface of the fittings nut. Three internal webs act as a positive stop and...
The PCAS series pipe caps are designed to fit ASTM-A 120 standard schedule 40 pipe. The caps protect the longer thread form associated with piping used in water wells and...
The PM Series caps are designed to protect and cap metric fittings. These durable caps have a flange for ease of installation and removal. Fits common metric thread sizes Easy...
The PN Series push-on caps are engineered to protect NPT fittings, yet versatile to be used on a variety of threaded or non-threaded fittings. Flanged top ensures quick and easy...
The PO Series caps are designed to protect straight threads with or without O-rings, yet versatile to be used on a variety of threaded or non-threaded fittings. Protects straight threads...
The PSR series is made for high grade, polished stainless steel, sucker rods providing excellent impact protection. Screw on threaded ends for maximum retention and easily removed with socket tools...
The RMCP-SH Series provides the Heating, Ventilation and Air Conditioning (HVAC) industry with a Cap-Plug combination mask for use during coating and pressure testing of HVAC compressors. Eliminates the need...

<< Prev Next >>