Caplugs Vinyl Rectangular Finishing Caps & Grips (flat end) VRF-125X2000-16

Description
VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Pad printing is available for personalization New sizes are always being added Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Request a Quote
Description
VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Pad printing is available for personalization New sizes are always being added Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Rectangular Finishing Caps & Grips (flat end) - VRF-125X2000-16 - Caplugs
Buffalo, NY, USA
Vinyl Rectangular Finishing Caps & Grips (flat end)
VRF-125X2000-16
Vinyl Rectangular Finishing Caps & Grips (flat end) VRF-125X2000-16
VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit. Pad printing is available for personalization New sizes are always being added Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit.

  • Pad printing is available for personalization
  • New sizes are always being added

Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VRF-125X2000-16
Product Name Vinyl Rectangular Finishing Caps & Grips (flat end)
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Caps for Threaded Pipe Ends - CE-316 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 2" NPT
View Details
Threaded Aluminum Caps for Threaded Flared Fittings - ASC-5 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1/2" NPT; (5/16)
View Details
Plastic Caps for Threaded Pipe Ends - CE-318 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3" NPT
View Details
Utility Caps - C-16 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details