VCF Series caps are designed for easy removal with a flange at the closed end large enough to grasp, yet small enough to not interfere with the application.
Material: Vinyl
Standard Color: black
Optional Color: White, Brown, Orange, Green, Gray, Blue, Red
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VCF-1500-24 |
| Product Name | Vinyl Caps with Flanges |
| Material | Vinyl |