Caplugs Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| AD-SH Series anodizing discs are best suited for hard or soft anodizing. These discs are conformable and resistant to chemicals and abrasions. Low temperature usage up to 170°F (77°C) Chemically... | |
| AF-SH series aluminum foil discs are best suited for electroplating, stripping, or painting. These discs are thermally conductive and resistant to chemicals and moisture. Temperatures up to 300°F (148°C) Moisture... | |
| EV-SH electroplaters vinyl die-cut discs are highly conformable and resistant to harsh chemicals and abrasion. Low temperature usage up to 170°F (77°C) High chemical resistance Abrasion resistant Conformable Material: Vinyl... | |
| EZ Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped... | |
| GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands... | |
| KD Kwiky Dot Discs are made from our KD11 tape; a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can... | |
| KD11-SH is a high temperature, pressure sensitive masking tape designed for clean removal. It performs well in wet strip applications and can be stripped hot. It has a fine structured... | |
| KP-SH polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. They can also be used in other high temp processes such as... | |
| LF-SH series lead foil discs are best suited for chrome, cadmium, nickel plating, and chemical milling. Temperatures up to 225°F (107°C) Electrically conductive Acid resistant X-Ray opacity *Also available in... | |
| PB-SH series polyester tape is a die-cut disc version of our PC90 high-temperature polyester film tape, used to mask off areas that do not require coating. PC90 is a thin... | |
| Polyimide tapes are typically used in electronics coating such as parylene coating, solder wave and conformal coating. Can also be used in other high-temp processes such as masking gold leaves... | |
| The BT100-SH series is a protective masking tape for use during plastic media blast (PMB), blast (dry strip paint removal) or other shot peen processes. The tape prevents small particles... |
| Next >> |