Caplugs Round Vinyl Caps VC-4625-16

Description
VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. Wide range of sizes Easy to use Vast color range available Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red, Yellow
Request a Quote
Description
VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. Wide range of sizes Easy to use Vast color range available Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Round Vinyl Caps - VC-4625-16 - Caplugs
Buffalo, NY, USA
Round Vinyl Caps
VC-4625-16
Round Vinyl Caps VC-4625-16
VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations. Wide range of sizes Easy to use Vast color range available Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red, Yellow

VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for masking during painting or plating operations.

  • Wide range of sizes
  • Easy to use
  • Vast color range available

Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Green, Gray, Blue, Red, Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VC-4625-16
Product Name Round Vinyl Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products