Caplugs Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 13 3/8 BUT BOX HEAVY DUTY | |
| 13 3/8 BUT PIN HEAVY DUTY | |
| 13 3/8 STC BOX HEAVY DUTY | |
| 13 3/8 STC PIN HEAVY DUTY | |
| 2 3/8 EUE BOX HEAVY DUTY | |
| 2 3/8 EUE PIN HEAVY DUTY | |
| 2 7/8 EUE BOX HEAVY DUTY | |
| 2 7/8 EUE PIN HEAVY DUTY | |
| 3 1/2 EUE BOX HEAVY DUTY | |
| 3 1/2 EUE PIN HEAVY DUTY | |
| 32" long Aluminum "H" channel | |
| 32" long Aluminum "U" channel | |
| 4 1/2 BUT BOX HEAVY DUTY | |
| 4 1/2 BUT PIN HEAVY DUTY | |
| 4 1/2 LTC BOX HEAVY DUTY | |
| 4 1/2 LTC PIN HEAVY DUTY | |
| 5 1/2 BUT BOX HEAVY DUTY | |
| 5 1/2 BUT PIN HEAVY DUTY | |
| 5 1/2 LTC BOX HEAVY DUTY | |
| 5 1/2 LTC PIN HEAVY DUTY | |
| 5 1/2 SHORT BTC BOX HEAVY DUTY | |
| 7 BUT BOX HEAVY DUTY | |
| 7 BUT PIN HEAVY DUTY | |
| 7 LTC BOX HEAVY DUTY | |
| 7 LTC PIN HEAVY DUTY | |
| 8 5/8 BUT BOX HEAVY DUTY | |
| 8 5/8 BUT PIN HEAVY DUTY | |
| 8" long Aluminum "U" channel | |
| 9 5/8 BUT BOX HEAVY DUTY | |
| 9 5/8 BUT PIN HEAVY DUTY | |
| 9 5/8 LTC BOX HEAVY DUTY | |
| 9 5/8 LTC PIN HEAVY DUTY | |
| CSW Series Sleeve-Web® Netting provides low-cost protection against physical damage such as unsightly scratches and minimizes rust build-up resulting in less maintenance and longer cylinder life. This series also secures... | |
| Heavy Duty | |
| Light Duty | |
| Paint removal masks safeguard windows by forming an impenetrable barrier against chemical action. The masks are pre-cut to aircraft window sizes from high-quality pressure sensitive aluminum foil. Paint masks fit... | |
| Pin End Open | |
| Standard Duty | |
| The OE series pipe caps shield threaded pipes and conduits during shipping, storage and transit. Available in two styles: with tear ring (Grip It & Rip It ™ design) and... | |
| UC-SH Series Ultrabake™ Silicone Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. Ideal for Powder coating, E-coating, Plating, Anodizing & | |
| US-SH Ultrabake™ Silicone Sheeting can be used to cover large areas. Can also be die cut into shapes and can be used in conjunction with a double sided tape, to... | |
| UTM-SH Series Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. Recommended for powder coating, e-coating, plating... | |
| UWM-SH Ultrabake™ Washer Masks are designed to cover plain and threaded studs. These washers are to be used with the UWPP-SH and UWPPLS-SH Series. They will mask off the stud... |