Caplugs Vinyl Caps with Flanges VCF-467-8

Description
VCF Series caps are designed for easy removal with a flange at the closed end large enough to grasp, yet small enough to not interfere with the application. Wide range of sizes Easy to use Vast color range available Material: Vinyl Standard Color: black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red
Request a Quote
Description
VCF Series caps are designed for easy removal with a flange at the closed end large enough to grasp, yet small enough to not interfere with the application. Wide range of sizes Easy to use Vast color range available Material: Vinyl Standard Color: black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Caps with Flanges - VCF-467-8 - Caplugs
Buffalo, NY, USA
Vinyl Caps with Flanges
VCF-467-8
Vinyl Caps with Flanges VCF-467-8
VCF Series caps are designed for easy removal with a flange at the closed end large enough to grasp, yet small enough to not interfere with the application. Wide range of sizes Easy to use Vast color range available Material: Vinyl Standard Color: black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red

VCF Series caps are designed for easy removal with a flange at the closed end large enough to grasp, yet small enough to not interfere with the application.

  • Wide range of sizes
  • Easy to use
  • Vast color range available

Material: Vinyl
Standard Color: black
Optional Color: White, Brown, Orange, Green, Gray, Blue, Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VCF-467-8
Product Name Vinyl Caps with Flanges
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Caps for Threaded Pipe Ends - CE-326 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread (12 NPT)
View Details
Threaded Aluminum Caps for Threaded Flared Fittings - ASC-12 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 3/4" NPT; (1-1/16)
View Details
Plastic Caps for Threaded Pipe Ends - CE-318 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3" NPT
View Details
Recessed Caps for Pipe Ends - EPN-240-24 - Caplugs
Specs
Material Polyethylene (PE)
View Details