Series VAC vinyl angle caps are designed to cap angle iron. Caps are available in a variety of sizes to protect the corners of metal frames, reducing the risk of others being cut by sharp metal edges.
Material: Vinyl
Standard Color: Black
Optional Color: White, Green, Brown, Orange, Red, Gray, Blue, Yellow
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VAC-1000X1000-8 |
| Product Name | Vinyl Angle Caps |
| Material | Vinyl |