Caplugs Textured Vinyl Caps with Flat Ergonomic Pull Tab VFT-950-14

Description
The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Ergonomic design Textured for easy handling Wide range of sizes Material: Vinyl Standard Color: Red with black texture Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.
Request a Quote
Description
The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Ergonomic design Textured for easy handling Wide range of sizes Material: Vinyl Standard Color: Red with black texture Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Textured Vinyl Caps with Flat Ergonomic Pull Tab - VFT-950-14 - Caplugs
Buffalo, NY, USA
Textured Vinyl Caps with Flat Ergonomic Pull Tab
VFT-950-14
Textured Vinyl Caps with Flat Ergonomic Pull Tab VFT-950-14
The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs. Ergonomic design Textured for easy handling Wide range of sizes Material: Vinyl Standard Color: Red with black texture Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.

The ergonomically designed VFT caps feature a long flat pull-tab for quick removal. To offer an even greater degree of control, we’ve dipped our standard vinyl part in a second vinyl material that offers a textured finish. This second coat of vinyl grips to hands or gloves 80% better than traditional pull tabs.

  • Ergonomic design
  • Textured for easy handling
  • Wide range of sizes

Material: Vinyl
Standard Color: Red with black texture
Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow, Black *Textured second coat is only available in black.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VFT-950-14
Product Name Textured Vinyl Caps with Flat Ergonomic Pull Tab
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

UN / UNS Caps - DC-24 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1 1/2" NPT; (1-25/32-14)
View Details
Finishing Caps for Round Tubing and Rods - COF-5/8 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details