Caplugs Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Available in square, hexagonal and triangular shapes, the FF series caps can be used with a variety of flanged and flange-mounted fittings. They effectively seal dirt out of the fitting... | |
| Caplugs FHU Series patent pending, vinyl dip, molded protectors are designed for ease of installation and removal. This innovative molding process allows for maximum protection and competitive pricing. Our FHU... | |
| Caplugs Flareless Union Fitting Caps (FUF Series) are designed to protect tube fittings in high vibration hydraulic systems typically found in aerospace and military aviation applications. Designed to firmly seal... | |
| Caps feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could damage threads... | |
| Designed to cap NPT fittings, the EZC series caps can also be used to protect a variety of items. It is a heavy-duty, tapered, multi-use cap with a flange for... | |
| FCR Series finishing caps are used for finishing ends of round tubing on numerous products such as furniture, lawn and garden equipment, tools and appliances. Heavy wall construction makes them... | |
| Featuring a "cap within a cap" design, the FTC series caps can be easily applied to flareless hydraulic tube and nut assemblies. As the FTC cap is pushed on the... | |
| FI series caps protect diesel fuel injectors from impact damage, and keep out moisture and contaminants during shipping or storage. Economical protection One size fits all standard injectors Material: Low-density... | |
| HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants. A dual bead feature allows parts to securely lock in place. Easy to... | |
| HF series caps are designed with a long flat tab centered at the top of the closure allowing for easy removal. The caps are made of a high-temperature vinyl allowing... | |
| HU series vinyl plugs cover machined threads and sealing surfaces of hammer union joint connections. Includes unique ergonomic handle for easy use. Designed with high durometer vinyl for durability and... | |
| JS Series tear-tab caps for straight threads feature an extra-wide ribbed tab for easy removal. Vast range of sizes Easy installation and removal Material: Low-density polyethylene Standard Color: Natural Optional... | |
| MCN-TCP Series tethered caps protect tubes and ports from contamination, fitting popular 1/4" and 3/8" sizes. A tether keeps the cap in place when not in use. Caps provide easy... | |
| MCN-TCS Series caps protect tubes and ports from contamination, fitting popular 1/4" and 3/8" sizes. A tether keeps the cap in place when not in use. Caps provide easy removal... | |
| MCN-TCV series caps protect tubes and ports from contamination, fitting popular 1/4" and 3/8" sizes. A tether keeps the cap in place when not in use. These vinyl caps provide... | |
| MOC Series Mobile Oxygen Caps provide valve protection, ensuring that the oxygen units arrive at the end-user with no damage, contamination or tampering. Specially designed to be used with the... | |
| MS Series vinyl caps are used to cap MS-Style fittings. These caps are available in all common hydraulic nut sizes. Aerospace quality Common Hydraulic nut sizes Bright yellow for visibility... | |
| Series GC Grease Caps snap securely over fittings to seal out dirt and moisture. Integral retaining ring keeps cap in place during servicing. Color coding may be used to indicate... | |
| Series HC Plastic Hose Caps are used to cover rigid tube and hose ends, as well as to prevent slippage over the fitting. The primary application for these caps is... | |
| Temperature-resistan t caps to protect up to and beyond 500°F. These sleeves were developed to mask and protect copper tubing during high-temperature masking processes. These caps were designed with exterior... | |
| The FPC series can be manufactured in one week to fit any size up to 60" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt... | |
| The HJS series caps are designed to be ergonomically friendly with a soft, flexible feel and a finger grip, making installation and removal of the cap quick and easy. Caps... | |
| The HVC series Flex 500™ vinyl caps are temperature-resistan t and protect up to 500°F. They are extremely flexible and durable protective closures which are ideal for use as thread... | |
| The J Series tear-tab caps slip easily over male NPT threaded fittings and snap in place. A locking bead engages lead thread and holds securely on, while the ribbed wide... | |
| The MJ series tear-tab caps slide easily over metric threads and snap in place. Designed with a locking bead to engage lead thread and hold cap securely on. Tear-tab breaks... | |
| The MJS series feature a tear-tab cap for straight metric threads. An extra-wide ribbed tab makes it easy to grab and tear off. Made in translucent gold making it possible... | |
| The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat,... | |
| These caps are designed to cap the outside of hexnuts. Featuring a chamfered flange for easy hand removal, these caps fit snugly to minimize the chance of falling off during... | |
| VC Series caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for... |
| << Prev | Next >> |