Caplugs Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Our Ultrabake™ Silicone Washer Caps are designed to cover threaded studs and even plug plain and threaded holes; they will mask off the stud/hole and leave a circular grounding or... | |
| Our Ultrabake™ Silicone Zerk Caps are designed specifically to mask Zerk fittings; they will mask off the fitting and allow finishing up to it. Available with either a short handle... | |
| The extra-wide flange of the WWX Series provides extended visibility. The fail-proof design prevents the mating component from being installed without first removing the cap. Now available in 17 sizes,... | |
| The VS Series vinyl caps are used extensively in the aircraft industry, designed specifically to protect UNJF threads. Squeezing the uniquely engineered pull-tab opens the bottom of the cap slightly,... | |
| Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and... | |
| VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip... | |
| VRR Series vinyl rectangular round-end finishing caps & grips feature a feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD... | |
| VSC Series vinyl square caps are strong and tough, yet flexible enough to stretch for a perfect fit. Designed for use with square tubing, these caps are excellent finishing parts. | |
| VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during... | |
| VTC Series vinyl tethered caps are ideal for applications that need removable and reusable protection. Soft vinyl keeps fittings protected from contamination. Designed with a tether to stay with application... | |
| VVC Series vinyl vented caps consist of several styles of caps used to protect the ends of tubing connectors and instrument tips. Vented for air release and easy removal, these... | |
| W Series tapered caps and plugs with wide flanges offer added protection and prevent accidental force into or through an opening when used as a plug. Covers a vast range... | |
| WW Series tapered caps & plugs are designed with a wide, thick flange to insure against being erroneously forced "all the way through" when used as a plug. This versatile... |
| << Prev |