Atkore International Flexible Steel Conduit 5509-22-00

Description
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 197 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet
Description
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 197 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 5509-22-00 - Atkore International
Harvey, IL, USA
Flexible Steel Conduit
5509-22-00
Flexible Steel Conduit 5509-22-00
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 TO 3.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 197 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • REDUCED WALL TYPE
  • 25 FT
  • 3 INCH INNER DIAMETER
  • 3.36 TO 3.56 INCH OUTER DIAMETER
  • UL 1, UL 1479, CSA C22.2 APPROVAL
  • NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD
  • 197 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 15 INCH BENDING RADIUS
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 5509-22-00
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.7500 inch (19.05 mm)
Units English Size
View Details