Atkore International Flexible Steel Conduit 5503-22-00

Description
REDUCED WALL TYPE 25 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 35 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet
Description
REDUCED WALL TYPE 25 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 35 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 5503-22-00 - Atkore International
Harvey, IL, USA
Flexible Steel Conduit
5503-22-00
Flexible Steel Conduit 5503-22-00
REDUCED WALL TYPE 25 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 35 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • REDUCED WALL TYPE
  • 25 FT
  • 0.812 TO 0.835 INCH INNER DIAMETER
  • 1.045 TO 1.105 INCH OUTER DIAMETER
  • UL 1, UL 1479, CSA C22.2 APPROVAL
  • NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD
  • 35 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 4 INCH BENDING RADIUS
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 5503-22-00
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 2687439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details