Atkore International Flexible Steel Conduit 5502-60-00

Description
REDUCED WALL TYPE 1000 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 27 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet
Description
REDUCED WALL TYPE 1000 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 27 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 5502-60-00 - Atkore International
Harvey, IL, USA
Flexible Steel Conduit
5502-60-00
Flexible Steel Conduit 5502-60-00
REDUCED WALL TYPE 1000 FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 27 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • REDUCED WALL TYPE
  • 1000 FT
  • 0.625 TO 0.645 INCH INNER DIAMETER
  • 0.86 TO 0.92 INCH OUTER DIAMETER
  • UL 1, UL 1479, CSA C22.2 APPROVAL
  • NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD
  • 27 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3 INCH BENDING RADIUS
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 5502-60-00
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CSA - CSA Certified Liquatite Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers