Atkore International EMT Conduit 809822

Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.042 INCH WALL THICKNESS PLAIN END STYLE COLOR BLACK
Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.042 INCH WALL THICKNESS PLAIN END STYLE COLOR BLACK

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit - 809822 - Atkore International
Harvey, IL, USA
EMT Conduit
809822
EMT Conduit 809822
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.042 INCH WALL THICKNESS PLAIN END STYLE COLOR BLACK
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 FT
  • 0.706 INCH OUTER DIAMETER
  • UL 797 APPROVAL
  • ANSI C80.3 APPLICABLE STANDARD
  • 30 LB PER 100 FT WEIGHT
  • 3500 FT PER MASTER BUNDLE STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.042 INCH WALL THICKNESS
  • PLAIN END STYLE
  • COLOR BLACK
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 809822
Product Name EMT Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Cable Conduit - 2500181-5 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
2 suppliers