Atkore International Rigid PVC Conduit Body 59203

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LB STYLE SIZE 7.625 INCH LENGTH X 2.3 INCH WIDTH X 3.575 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LB STYLE SIZE 7.625 INCH LENGTH X 2.3 INCH WIDTH X 3.575 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - 59203 - Atkore International
Harvey, IL, USA
Rigid PVC Conduit Body
59203
Rigid PVC Conduit Body 59203
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LB STYLE SIZE 7.625 INCH LENGTH X 2.3 INCH WIDTH X 3.575 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL 651 APPROVAL
  • NEMA TC3 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • LB STYLE
  • SIZE 7.625 INCH LENGTH X 2.3 INCH WIDTH X 3.575 INCH HEIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 59203
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Cable Conduit - 5470284010 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details