Atkore International Flexible Steel Conduit 5511-22-00

Description
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 263 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet
Description
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 263 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 5511-22-00 - Atkore International
Harvey, IL, USA
Flexible Steel Conduit
5511-22-00
Flexible Steel Conduit 5511-22-00
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 263 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • REDUCED WALL TYPE
  • 25 FT
  • 4 INCH INNER DIAMETER
  • 4.36 TO 4.56 INCH OUTER DIAMETER
  • UL 1, UL 1479, CSA C22.2 APPROVAL
  • NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD
  • 263 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 20 INCH BENDING RADIUS
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 5511-22-00
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 1-2500180-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details