Atkore International Rigid Conduit 103127

Description
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 3.5 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 727 LB PER 100 FT WEIGHT 300 FT PER BUNDLE STANDARD PACKAGE 3 INCH TRADE SIZE 0.205 INCH WALL THICKNESS THREADED END STYLE METRIC DESIGNATOR 78
Description
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 3.5 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 727 LB PER 100 FT WEIGHT 300 FT PER BUNDLE STANDARD PACKAGE 3 INCH TRADE SIZE 0.205 INCH WALL THICKNESS THREADED END STYLE METRIC DESIGNATOR 78

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit - 103127 - Atkore International
Harvey, IL, USA
Rigid Conduit
103127
Rigid Conduit 103127
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 3.5 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 727 LB PER 100 FT WEIGHT 300 FT PER BUNDLE STANDARD PACKAGE 3 INCH TRADE SIZE 0.205 INCH WALL THICKNESS THREADED END STYLE METRIC DESIGNATOR 78
  • DUCTILE STEEL MATERIAL
  • GALVANIZED FINISH
  • 10 FT
  • 3.5 INCH OUTER DIAMETER
  • UL APPROVAL
  • ANSI C-80.5 APPLICABLE STANDARD
  • 727 LB PER 100 FT WEIGHT
  • 300 FT PER BUNDLE STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 0.205 INCH WALL THICKNESS
  • THREADED END STYLE
  • METRIC DESIGNATOR 78
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 103127
Product Name Rigid Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details