Atkore International EMT Conduit 797460

Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.042 INCH WALL THICKNESS PLAIN END STYLE COLOR BLUE APPLICATION LOW VOLTAGE WIRING, DATA COM/VIDEO, NETWORK SECURITY
Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.042 INCH WALL THICKNESS PLAIN END STYLE COLOR BLUE APPLICATION LOW VOLTAGE WIRING, DATA COM/VIDEO, NETWORK SECURITY

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit - 797460 - Atkore International
Harvey, IL, USA
EMT Conduit
797460
EMT Conduit 797460
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.706 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 30 LB PER 100 FT WEIGHT 3500 FT PER MASTER BUNDLE STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.042 INCH WALL THICKNESS PLAIN END STYLE COLOR BLUE APPLICATION LOW VOLTAGE WIRING, DATA COM/VIDEO, NETWORK SECURITY
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 FT
  • 0.706 INCH OUTER DIAMETER
  • UL 797 APPROVAL
  • ANSI C80.3 APPLICABLE STANDARD
  • 30 LB PER 100 FT WEIGHT
  • 3500 FT PER MASTER BUNDLE STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 0.042 INCH WALL THICKNESS
  • PLAIN END STYLE
  • COLOR BLUE
  • APPLICATION LOW VOLTAGE WIRING, DATA COM/VIDEO, NETWORK SECURITY
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 797460
Product Name EMT Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2687433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details