Atkore International Flexible Steel Conduit 5504-24-00

Description
REDUCED WALL TYPE 50 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 51 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE 5 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet
Description
REDUCED WALL TYPE 50 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 51 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE 5 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 5504-24-00 - Atkore International
Harvey, IL, USA
Flexible Steel Conduit
5504-24-00
Flexible Steel Conduit 5504-24-00
REDUCED WALL TYPE 50 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, UL 1479, CSA C22.2 APPROVAL NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD 51 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE 5 INCH BENDING RADIUS CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • REDUCED WALL TYPE
  • 50 FT
  • 1 TO 1.04 INCH INNER DIAMETER
  • 1.3 TO 1.38 INCH OUTER DIAMETER
  • UL 1, UL 1479, CSA C22.2 APPROVAL
  • NFPA-70, NEMA RV-3, WW-C-566C APPLICABLE STANDARD
  • 51 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 5 INCH BENDING RADIUS
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 5504-24-00
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Cable Conduit - 0638514002 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details