Atkore International Rigid Conduit 103069

Description
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.05 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 109 LB PER 100 FT WEIGHT 2000 FT PER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE METRIC DESIGNATOR 21
Description
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.05 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 109 LB PER 100 FT WEIGHT 2000 FT PER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE METRIC DESIGNATOR 21

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit - 103069 - Atkore International
Harvey, IL, USA
Rigid Conduit
103069
Rigid Conduit 103069
DUCTILE STEEL MATERIAL GALVANIZED FINISH 10 FT 1.05 INCH OUTER DIAMETER UL APPROVAL ANSI C-80.5 APPLICABLE STANDARD 109 LB PER 100 FT WEIGHT 2000 FT PER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE METRIC DESIGNATOR 21
  • DUCTILE STEEL MATERIAL
  • GALVANIZED FINISH
  • 10 FT
  • 1.05 INCH OUTER DIAMETER
  • UL APPROVAL
  • ANSI C-80.5 APPLICABLE STANDARD
  • 109 LB PER 100 FT WEIGHT
  • 2000 FT PER BUNDLE STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.107 INCH WALL THICKNESS
  • THREADED END STYLE
  • METRIC DESIGNATOR 21
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 103069
Product Name Rigid Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 6 inch (152 mm)
Units English Size
View Details
Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers