Atkore International EMT Conduit 805207

Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.049 INCH WALL THICKNESS PLAIN END STYLE COLOR YELLOW APPLICATION HIGH VOLTAGE WIRING, CAUTION AREA, SPECIAL EQUIPMENT
Description
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.049 INCH WALL THICKNESS PLAIN END STYLE COLOR YELLOW APPLICATION HIGH VOLTAGE WIRING, CAUTION AREA, SPECIAL EQUIPMENT

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit - 805207 - Atkore International
Harvey, IL, USA
EMT Conduit
805207
EMT Conduit 805207
STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 0.922 INCH OUTER DIAMETER UL 797 APPROVAL ANSI C80.3 APPLICABLE STANDARD 46 LB PER 100 FT WEIGHT 2500 FT PER MASTER BUNDLE STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.049 INCH WALL THICKNESS PLAIN END STYLE COLOR YELLOW APPLICATION HIGH VOLTAGE WIRING, CAUTION AREA, SPECIAL EQUIPMENT
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 FT
  • 0.922 INCH OUTER DIAMETER
  • UL 797 APPROVAL
  • ANSI C80.3 APPLICABLE STANDARD
  • 46 LB PER 100 FT WEIGHT
  • 2500 FT PER MASTER BUNDLE STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.049 INCH WALL THICKNESS
  • PLAIN END STYLE
  • COLOR YELLOW
  • APPLICATION HIGH VOLTAGE WIRING, CAUTION AREA, SPECIAL EQUIPMENT
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 805207
Product Name EMT Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Cable Conduit - 1-2500181-3 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
2 suppliers