Atkore International Rigid PVC Conduit Body 59201

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE LB STYLE SIZE 5.395 INCH LENGTH X 1.536 INCH WIDTH X 2.487 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE LB STYLE SIZE 5.395 INCH LENGTH X 1.536 INCH WIDTH X 2.487 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - 59201 - Atkore International
Harvey, IL, USA
Rigid PVC Conduit Body
59201
Rigid PVC Conduit Body 59201
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL 651 APPROVAL NEMA TC3 APPLICABLE STANDARD 15 STANDARD PACKAGE 3/4 INCH TRADE SIZE LB STYLE SIZE 5.395 INCH LENGTH X 1.536 INCH WIDTH X 2.487 INCH HEIGHT APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL 651 APPROVAL
  • NEMA TC3 APPLICABLE STANDARD
  • 15 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • LB STYLE
  • SIZE 5.395 INCH LENGTH X 1.536 INCH WIDTH X 2.487 INCH HEIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND UTILITY USAGE
Supplier's Site

Technical Specifications

  Atkore International
Product Category Electrical Conduit
Product Number 59201
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Type CSA - CSA Certified Liquatite Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details